EN
  • EN
  • DE

BPW 34 FS-Z

Part No BPW 34 FS-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Wavelength 950nm
Spectral Range 780nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 2nA
Active Area 7mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing
Base Product Number BPW 34
Standard Package 1,500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1352180-BPW 34 FS-Z
Ultra Librarian 3D Model Ultra Librarian BPW 34 FS-Z CAD Model

Description

The BPW 34 FS-Z is a PIN diode type photodiode that has a response time of 20ns.

  • Diode Type: PIN Diode, Photodiode
  • Response Time: 20ns
  • Packaging: Tape and Reel
  • Standard Package: 1,500
  • Viewing Angle: 120 degrees
  • Wavelength: 950nm
  • Spectral Range: 780nm to 1100nm
  • Current-Dark (Typ): 2nA
  • Active Area: 7mm2
  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD, Gull-Wing
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 4 (72 hours)
  • HTSUS: 8541.49.1050
  • Manufacturer: ams-OSRAM USA Inc.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.4222
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPEED
Lowest to $0.0430
Sharp Microelectronics
PHOTODIODE POS SENS 2-ANODE SMD
Lowest to $0.4056
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess