EN
  • EN
  • DE

BTN7963BAUMA1

Part No BTN7963BAUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 44A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Infineon Technologies
Series NovalithIC™
Package Tape & Reel
Product Status Obsolete
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 9mOhm LS, 7mOhm HS
Current - Output / Channel 44A
Current - Peak Output 90A
Voltage - Supply 4.5V ~ 28V
Voltage - Load 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Latch Function, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package PG-TO263-7-1
Base Product Number BTN7963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378019-BTN7963BAUMA1
Ultra Librarian 3D Model Ultra Librarian BTN7963BAUMA1 CAD Model

Description

The BTN7963BAUMA1 is a full half-bridge driver IC manufactured by Infineon Technologies. It belongs to the NovalithIC series and is no longer in production, making it obsolete.

  • Manufacturer: Infineon Technologies
  • Series: NovalithIC
  • Status: Obsolete
  • Package: TO-263-8, D²Pak
  • Mounting Type: Surface Mount
  • Output Configuration: Half-Bridge
  • Voltage Supply: 4.5V to 28V
  • Current Output: 44A
  • Fault Protection: Current Limiting, Over-Temperature, Over-Voltage, Short Circuit, Under-Voltage Lockout (UVLO)
  • Features: Latch Function, Slew Rate Control, Status Flag
  • Application: DC Motor, General Purpose
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7302 $63.0322
25+ $4.7017 $117.5425
39+ $4.5548 $177.6372
53+ $4.4079 $233.6187
68+ $4.2609 $289.7412
91+ $3.8202 $347.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,965 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess