The LP3965EMP-2.5(LBLB) is a high-performance voltage regulator manufactured by Texas Instruments. It provides fixed voltage regulation with a minimal drop-out voltage of 1.5V at maximum load, making it ideal for high efficiency and precision voltage regulation.
- Output Voltage: 2.5V
- Maximum Output Current: 1.5A
- Dropout Voltage: 1.5V at maximum load
- Shutdown Feature: Reduces power consumption when not in use
- Package: 5-pin SOT-223
- Operating Temperature Range: -40°C to +125°C
Key Features:
- High efficiency and precision voltage regulation
- Fast transient response and stable output voltage
- Thermal shutdown and current limit protection
- RoHS compliant and environmentally friendly
- Compact size, easy integration into circuits