EN
  • EN
  • DE

LTC1288CS8

Part No LTC1288CS8
Manufacturer Linear Technology
Description 3V Micropower Sampling 12-Bit A/D Converters in SO-8 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207320-LTC1288CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1288CS8 CAD Model

Description

LTC1288CS8 - Integrated Sampling Analog-to-Digital Converter

The LTC1288CS8 is a highly integrated analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. It is designed to simplify the process of converting analog signals to digital data with its built-in sample-and-hold circuit and microprocessor interface. This product is well-suited for applications that require high precision and ease of integration, such as data acquisition systems, industrial instrumentation, and medical devices.

Key Features:

  • Resolution: The LTC1288CS8 offers 12-bit resolution, ensuring accurate and precise digital representation of the input analog signal.
  • Sampling Rate: It features a high-speed sampling rate, capable of handling up to 100,000 samples per second, which is ideal for capturing rapidly changing signals.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design and reducing overall system power requirements.
  • Easy Interface: With a Serial Peripheral Interface (SPI) compatible serial I/O, it allows for easy interfacing with microprocessors and digital systems.
  • Low Power Consumption: The LTC1288CS8 is designed for low power consumption, making it a great choice for battery-powered or energy-efficient applications.
  • Automatic Power Down: It includes an automatic power-down feature that reduces power consumption between conversions, further extending battery life in portable applications.
  • Package: The device is available in an 8-pin narrow SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • Portable Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Battery-Operated Systems

The LTC1288CS8 from Linear Technology is a versatile and reliable ADC solution that delivers high-performance data conversion with minimal external components. Its integrated features and ease of use make it an excellent choice for designers looking to streamline their system design and improve overall functionality.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess