EN
  • EN
  • DE

MCP73828

Part No MCP73828
Manufacturer Microchip Technology
Description Single Cell Lithium-Ion Charge Management Controller with Charge Complete Indicator and Temperature Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1221214-MCP73828
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73828 CAD Model

Description

Microchip Technology's MCP73828 Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73828 is a highly integrated linear charge management controller designed by Microchip Technology, tailored for single-cell, Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) battery applications. This miniature and efficient device is an ideal solution for space-constrained and portable applications, providing a simple yet reliable charging solution.

With its advanced features, the MCP73828 offers a complete charge management system that ensures safe and efficient charging of your battery. It operates with an input voltage range from 4.5V to 6.0V, making it versatile for various USB and AC adapter power sources. The device provides a fixed charge voltage of 4.2V with tight regulation to ensure the battery is charged correctly and to maximize its lifespan.

The MCP73828 incorporates a range of safety features to protect the battery during the charging process. These include automatic recharge, preconditioning of deeply depleted cells, and a charge termination timer. Additionally, the controller includes thermal regulation to optimize the charge rate under diverse environmental conditions.

One of the key advantages of the MCP73828 is its programmable charge current, which can be set from 15mA to 500mA using an external resistor. This flexibility allows designers to tailor the charging current to the specific needs of their application. The device also features a status output that indicates the charge cycle's progress, which can be used to drive an external LED or interface with a host microcontroller for more advanced battery monitoring.

Microchip's MCP73828 is available in a compact 8-pin MSOP package, which minimizes the footprint on your PCB. Its simplicity, combined with Microchip's reputation for quality and reliability, makes the MCP73828 an excellent choice for portable electronics, including digital cameras, Bluetooth headsets, and personal media players. By integrating this charge management controller into your design, you can ensure a safe, efficient, and user-friendly charging experience for your customers.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess