Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302719-RTL8650B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8650B CAD Model

Description

The Realtek RTL8650B is a highly integrated system-on-a-chip (SoC) designed for broadband access gateways and wireless routers. It combines a MIPS32 processor with a 5-port Fast Ethernet switch and various peripheral interfaces. This chip provides a cost-effective and feature-rich solution for residential gateway applications.

Applications

  • Broadband Access Gateways
  • Wireless Routers
  • Network Address Translation (NAT) Devices
  • Firewall Appliances
  • Voice over IP (VoIP) Gateways

Features

  • MIPS32 Processor: Provides processing power for routing, NAT, and other gateway functions.
  • 5-Port Fast Ethernet Switch: Enables connectivity for multiple devices.
  • Hardware NAT Accelerator: Offloads NAT processing from the CPU for improved performance.
  • Integrated Firewall: Provides security features to protect the network from external threats.
  • Quality of Service (QoS): Prioritizes network traffic to ensure smooth operation of critical applications.
  • VPN Support: Supports VPN protocols for secure remote access.
  • USB Interface: Enables connectivity for USB devices such as printers and storage devices.
  • UART Interface: Provides a serial communication interface for debugging and configuration.
  • JTAG Interface: Supports JTAG debugging for software development and testing.

Benefits

  • High Performance: Hardware NAT accelerator and QoS features ensure fast and reliable network performance.
  • Cost-Effective: Integrated design minimizes component count and reduces overall system cost.
  • Enhanced Security: Integrated firewall and VPN support protect the network from security threats.
  • Flexible Connectivity: 5-port Fast Ethernet switch and USB interface provide flexible connectivity options.
  • Easy Configuration: Web-based interface and command-line interface (CLI) simplify configuration and management.
  • Wide Range of Applications: Suitable for various residential gateway applications, including broadband access, wireless routing, and VoIP.
  • Reliable Operation: Robust hardware and software design ensure reliable operation.

Technical Specifications

The RTL8650B typically operates at a voltage of 3.3V and is available in a LQFP package. It supports a wide range of operating temperatures, making it suitable for various environments. Detailed specifications, including CPU clock speed, memory interface, and power consumption, can be found in the product datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for RYT9026045/3
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RX-4045NB AA
Epson Electronics America Inc-Semiconductor Div
Lowest to $5.1788
ECAD model for RX-8564CF
Intel
Need more? Email Us
ECAD model for RU82566MM SL984
Intel
Need more? Email Us
ECAD model for RU82566DC SL97Z
Panasonic
Lowest to $30.3117
ECAD model for RYT9026043/3
Realtek
Need more? Email Us
ECAD model for RTU7305-VE-GR
Murata Electronics North America
Need more? Email Us
ECAD model for RVG4H01-103VM-TC-10K
Intel
82566 Gigabit Platform LAN Connect
Need more? Email Us
ECAD model for RU82566DC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention