EN
  • EN
  • DE

UCD7100PWP

Part No UCD7100PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DGTL CTRL MOSFET DVR 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.25 V to 15 V
Logic Voltage - VIL, VIH 1.16V, 2.08V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 056193-UCD7100PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7100PWP CAD Model

Description

The UCD7100PWP is a state-of-the-art integrated circuit designed by Texas Instruments, tailored for precision power control applications. This innovative product is part of TI's extensive range of power management solutions, offering advanced features that cater to a wide array of industry needs. With its robust design and high-performance capabilities, the UCD7100PWP is an ideal choice for engineers looking to enhance system reliability and efficiency.

Key Features

  • High-Efficiency Power Control: The UCD7100PWP is engineered to deliver precise power control, which is crucial for optimizing system performance and energy consumption.
  • Integrated Support for Digital Control: This device is equipped with a digital interface that allows for seamless integration with microcontrollers and digital signal processors, enabling sophisticated control schemes and system monitoring.
  • Advanced Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and safety of your application.
  • Flexible Power Supply Options: The UCD7100PWP is designed to operate over a wide input voltage range, accommodating various power supply requirements and simplifying power design.

Applications

The versatility of the UCD7100PWP makes it suitable for a diverse set of applications, including:

  • Telecommunication equipment
  • Server and data center infrastructure
  • Industrial systems
  • Power supplies and converters

Technical Specifications

With its compact PWP package, the UCD7100PWP offers an optimal solution for space-constrained applications while ensuring high reliability. It operates within an industrial temperature range and is built to meet stringent industry standards, ensuring performance even in the most demanding environments.

Conclusion

The UCD7100PWP from Texas Instruments represents a breakthrough in power management technology. Its combination of efficiency, control, and protection features makes it an indispensable component for modern electronic systems. Whether you are designing for telecommunications, industrial, or computing applications, the UCD7100PWP offers the performance and reliability you need to power the future.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1622 $51.8928
50+ $2.0253 $101.2650
77+ $1.9569 $150.6813
110+ $1.8200 $200.2000
143+ $1.7516 $250.4788
179+ $1.6832 $301.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess