Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr 3M
Series Scotchlok™
Package Bulk
Terminal Type Inline, Tap (Suitcase)
Number of Wire Entries 2
Termination IDC
Wire Gauge 10-12 AWG; 14-18 AWG
Insulation Fully Insulated
Features Flame Retardant, Hinged Lid(s)
Color Brown
Base Product Number 567
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 0-00-54007-14895-1,54007-14895-1,567BIN,54007148951,7000005879,80610031421,920074-10,5400714895,80-6100-3142-1
Standard Package 1,000
Win Source Part Number 1034718-567-BIN
Ultra Librarian 3D Model Ultra Librarian 567-BIN CAD Model

Description

Make secure wire connections with this Scotchlok 567 wire splice connector.

  • Features: Flame-Retardant and Fully Insulated
  • Terminals: Inline and Tap (Suitcase)
  • Color: Brown

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
ECAD model for LCA500-38F-6
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCCX2/0-38DF-X
TE Connectivity
1526596-2
Need more? Email Us
ECAD model for 1526596-2
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1
Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
Panduit Corp
CONN TERM RECT TONG 750 MCM #5/8
Need more? Email Us
ECAD model for LCAX750-58-3
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 8-324918-2
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
ECAD model for MB1502
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS CLEAR / 1 Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.0719
ECAD model for 1-170823-8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention