EN
  • EN
  • DE

94883

Part No 94883
Manufacturer 3M
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 10-12AWG #8 YEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Spring, Snap
Stud/Tab Size 8 Stud
Width - Outer Edges 0.320" (8.13mm)
Length - Overall 1.030" (26.16mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Features Butted Seam
Color Yellow
Contact Finish Tin
Contact Material Copper, ETP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636866-94883
Ultra Librarian 3D Model Ultra Librarian 94883 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #6 BLU
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
Phoenix Contact
CONN SPADE TERM 16-20AWG M6
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG M4 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 14-16AWG #10
Need more? Email Us
TE Connectivity
CONN SPADE TERM 10-12AWG #10 YEL
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess