Products specifications

R @ 25°C 2.5 Ohms
Tolerance ±15%
Current - Steady State Max 15 A
R @ Current 30 mOhms
Diameter 0.900" (22.86mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607162-SG160
Ultra Librarian 3D Model Ultra Librarian SG160 CAD Model

You May Also Be Interested in

Cantherm
ICL 5 OHM 20% 12A 20MM
Lowest to $0.5904
ECAD model for MF73T-1 5/12
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2418
ECAD model for B57236S0509M000
Vishay
ICL 60 OHM 17MM / Inrush Current Limiter 60 Ohms ±30% 0.670" (17.00mm)
Lowest to $6.2782
ECAD model for PTCEL17R600MBE
EPCOS (TDK)
THERMISTOR NTC 220OHM 3900K / Inrush Current Limiter 220 Ohms ±20% 2 A 0.591" (15.00mm)
Need more? Email Us
ECAD model for B57234S0221M000
EPCOS (TDK)
ICL 40 OHM 20% 4.4A 27MM
Need more? Email Us
ECAD model for B57464S0400M000
EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Need more? Email Us
ECAD model for B57235S0259M000
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.3045
ECAD model for B57237S0229M000
Cantherm
ICL 1 OHM 20% 20A 25MM
Need more? Email Us
ECAD model for MF73T-1 1/20
Songtian Electronics Co., LTD.
ICL 20 OHM 20% 4A 20MM
Need more? Email Us
ECAD model for MF2020004M1DN0CSB0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention