EN
  • EN
  • DE

AT25DF021-SSH

Part No AT25DF021-SSH
Manufacturer Atmel
Catalog END - OF - LIFE
Description One mechanical button switch Three LEDs Four expansion headers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147975-AT25DF021-SSH
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25DF021-SSH CAD Model

Description

The AT25DF021-SSH is a 2-Mbit Serial Flash memory device manufactured by Microchip Technology (formerly Atmel). It features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems, offering reliable storage for code and data.

Applications

  • Embedded Systems: Stores program code, configuration data, and firmware in embedded systems.
  • Data Logging: Records sensor data, event logs, and other time-sensitive information.
  • Audio Storage: Stores audio files and voice recordings in portable audio devices.
  • Industrial Control: Holds system parameters, calibration data, and control algorithms.
  • Consumer Electronics: Used in various consumer products to store settings, preferences, and other persistent data.

Features

  • SPI Interface: Uses the standard SPI interface, allowing for easy communication with a wide range of microcontrollers.
  • Single 2.7V to 3.6V Supply: Operates over a wide voltage range.
  • Page Program (256 Bytes per Page): Allows for efficient and fast data programming.
  • Sector Erase (4KB), Block Erase (64KB): Provides flexible erase options.
  • Low Power Consumption: Offers low power consumption during operation and standby.

Benefits

  • Non-Volatile Storage: Provides reliable non-volatile memory storage, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system design with its standard SPI interface and flexible operating voltage.
  • Fast Data Transfer: Enables quick data reads and writes, enhancing system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Erase Options: Offers various erase options, providing flexibility in data management.

Technical Specifications

The AT25DF021-SSH Serial Flash memory operates within a temperature range of -40°C to +85°C. It comes in a variety of package options, including SOIC, TSSOP, and WSON.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess