EN
  • EN
  • DE

SPA02AB

Part No SPA02AB
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 10MA 20V  /  Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SPA
Circuit SPST
Number of Positions 2
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.342" (8.68mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names -SPA02AB,CKN9437,*SPA02AB
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233692-SPA02AB
Ultra Librarian 3D Model Ultra Librarian SPA02AB CAD Model

Description

The SPA02AB is a 2-position DIP switch from C&K's SPA series.

  • Manufacturer: C&K
  • Pitch: 0.100" (2.54mm)
  • Termination Style: Full PC Pin
  • Circuit: SPST
  • Actuator Type: Slide (standard)
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Body Material: Polyphenylene Sulfide (PPS)
  • Contact Material: Beryllium Copper
  • Contact Finish: Gold
  • Height Above Board: 0.169" (4.30mm)
  • Length: 0.342" (8.68mm)
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Actuator Level: Flush, recessed
  • Washable: Yes
  • Mounting Type: Through hole, right angle
  • Temperature Range: -30°C ~ 60°C

You May Also Be Interested in

ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918
Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399
Diptronics
EPM-04-V-T/R Diptronics DIP Switches / SIP Switches Dip switch Piano Type End Stackable datasheet, inventory, & pricing.
Lowest to $1.5717
Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
Omron
A6D-0100 Omron Electronics DIP Switches / SIP Switches 10 PN SEALED TOP ACT datasheet, inventory, & pricing.
Need more? Email Us
Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, SMD, 10 Position, Position of Number 0 = -90°
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess