EN
  • EN
  • DE
  • IT

CZRF52C15

Part No CZRF52C15
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 200MW 1005
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100nA @ 11V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Win Source Part Number 1031944-CZRF52C15
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian CZRF52C15 CAD Model

Description

The Comchip Technology CZRF52C15 is a zener diode that comes in a 1005/SOD-323F package and can be mounted using SMD (SMT) technology.

  • Voltage Forward (Vf): 900mV @ 10mA
  • Reverse Leakage Current: 100nA @ 11V
  • Zener Voltage (Vz): 15V
  • Impedance (Max) (Zzt): 30 Ohm
  • Tolerance: ±5%
  • Maximum Power Dissipation: 200mW
  • Supply and Demand Status: Balanced
  • Package Quantity: 4k pcs

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess