EN
  • EN
  • DE

P227EE2A18B

Part No P227EE2A18B
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON DPDT 7A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr E-Switch
Series P227
Package Bulk
Product Status Obsolete
Mounting Type Panel Mount, Right Angle, Rear
Type Standard
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 7A (AC)
Voltage Rating - AC 125 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap Blue
Termination Style Solder Lug
Temperature Range - Operating -20°C ~ 85°C
Electrical Life 6,000 Cycles
Standard Package 32 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9035
Win Source Part Number 929829-P227EE2A18B
Ultra Librarian 3D Model Ultra Librarian P227EE2A18B CAD Model

Description

The 929829-P227EE2A18B is a panel mount, right angle pushbutton switch from the P227 series by E-Switch.

  • Series: P227
  • Switch Type: DPDT
  • Voltage Rating: 125V AC
  • Actuator/Cap Color: Blue
  • Actuator Marking: None
  • Current Rating: 7A (AC)
  • Electrical Life: 6,000 Cycles
  • Operating Temperature: -20°C to 85°C
  • Package: Bulk
  • Quantity per Package: 32 pieces
  • REACH Regulation: Unaffected
  • Status: Active

You May Also Be Interested in

IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $2.9833
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
C&K Components
Switch Push Button ON ON DPDT Knob 0.1A 30VDC PC Pins Thru-Hole Bulk
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8269 $57.8830
175+ $0.6786 $118.7550
265+ $0.6573 $174.1845
365+ $0.6361 $232.1765
470+ $0.6149 $289.0030
630+ $0.5513 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess