Products specifications Report Issue?

Category Test and Measurement - Electrical Testers, Current Probes
Mfr FLIR Extech
Series CA3000
Package Box
Product Status Active
Type Current Meter, Clamp/Probe
Specifications Measures AC Current to 3000A
Ratings CAT III 1000V, CAT IV 600V
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 9030.90.8921
Win Source Part Number 575974-CA3018
Ultra Librarian 3D Model Ultra Librarian CA3018 CAD Model

Description

The CA3018 is a current meter clamp/probe designed for electrical testing and measurement applications.

  • Series: CA3000 series from FLIR Extech
  • Package: Box
  • AC Current Measurement: Up to 3000A
  • Safety Rating: CAT III 1000V and CAT IV 600V
  • ECCN: EAR99
  • HTSUS Code: 9030.90.8921

You May Also Be Interested in

International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
ITE
Need more? Email Us
ECAD model for IT8988E CXA
ITE
Lowest to $6.9027
ECAD model for IT8759R
ITE
Need more? Email Us
ECAD model for IT6513FN/BXA
ITE
Need more? Email Us
ECAD model for IT8558FN/AX
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
Lowpower
Lowest to $0.1162
ECAD model for LP3987H-12B5F
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
ITE
Need more? Email Us
ECAD model for IT9133FN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention