EN
  • EN
  • DE
  • IT

TLE8262E

Part No TLE8262E
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC SYSTEM BASIS CHIP DSO-36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Mounting SMD (SMT)
Case / Package PG-DSO-36
Win Source Part Number 087949-TLE8262E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8262E CAD Model

Description

The TLE8262E is a monolithic integrated voltage regulator designed by Infineon Technologies for automotive and industrial applications. This device delivers a stable and regulated voltage supply while incorporating comprehensive protection features, ensuring reliable operation in harsh environments.

Applications

  • Automotive ECUs: Provides a regulated voltage supply for various electronic control units in automobiles.
  • Body Control Modules (BCMs): Powers components within BCMs, such as lighting, wipers, and door locks.
  • Industrial Automation Systems: Supplies regulated power to sensors, actuators, and microcontrollers in industrial environments.
  • Power Distribution Units: Regulates voltage in power distribution systems.

Features

  • Wide Input Voltage Range: Operates across a broad input voltage range, suitable for automotive and industrial environments.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overvoltage Protection: Protects the load from damage due to excessive voltage.
  • Overcurrent Protection: Limits the output current, protecting the regulator and the load from overloads and short circuits.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe threshold.
  • Reverse Polarity Protection: Prevents damage from reversed input voltage connections.
  • Reset Output: Provides a reset signal to microcontrollers upon undervoltage conditions.

Benefits

  • Reliable Voltage Regulation: Ensures a stable and consistent voltage supply for sensitive electronic components.
  • Robust Protection: Integrated protection features enhance overall system reliability.
  • Efficient Power Usage: Low quiescent current helps minimize power consumption.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Stability: Provides stable operation in challenging electrical environments.

Additional Details

The TLE8262E is designed to meet the rigorous requirements of the automotive industry. It offers a reset function for microcontroller supervision. The device is available in a compact and thermally efficient package.

You May Also Be Interested in

Maxim Integrated
IC AUTHENTICATION CHIP TO92-3
Lowest to $3.8218
Texas Instruments
IC PCI CARDBUS CNTLR 209BGA / PCI CardBus Controller 209-BGA Microstar Junior (16x16)
Lowest to $17.6687
Texas Instruments
TACT83442DPJ
Need more? Email Us
STMicroelectronics
IC AUTHENTICAT CHIP/IOT 8UFDFPN
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 399TEPBGA / Serial RapidIO? Switch 399-TEPBGA (21x21)
Need more? Email Us
Texas Instruments
IC DIG MICROMIRROR DEV 92CLGA / Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Lowest to $210.8776
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Texas Instruments
IC DIGITAL CONTROLLER 676-FCBGA
Need more? Email Us
Power Integrations
IC AUTOMATIC DISCHARGE 8SO
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5185 $67.7775
35+ $3.7074 $129.7590
55+ $3.5923 $197.5765
75+ $3.4759 $260.6925
97+ $3.3594 $325.8618
129+ $3.0128 $388.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess