Products specifications

Categories Battery Products
Estimated Pruduction Lead Time 5 Weeks
Features Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab
Manufacturer Keystone Electronics
Package Reel - TR
Mounting PCB, Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2996TRK, 36-2996DKR, 36-2996CT, 36-2996TR, 2996TRK-ND
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906224-2996TR
Ultra Librarian 3D Model Ultra Librarian 2996TR CAD Model

Description

The Keystone Electronics 906224-2996TR is a Battery Retainer Coin designed for 11.6mm 1 cell SMD (SMT) Tab.

  • Package: reel - TR
  • Mounting: PCB, Surface Mount
  • Popularity: high
  • Supply and Demand: balance
  • Quantity per Package: 600
  • Production Lead Time: 5 weeks
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

100
Keystone Electronics
BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Need more? Email Us
ECAD model for 100
Memory Protection Devices
SPRING FOR BATTERY PACK
Need more? Email Us
ECAD model for BCAAA
MPD (Memory Protection Devices)
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
ECAD model for BK-6100-PC4
Renata Batteries
BATT HOLDER COIN 24.5MM 1CEL SMD / Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for SMTU2450N-LF.TR
80
Keystone Electronics
BATT HOLDER CLIP 9V 1 CELL
Need more? Email Us
ECAD model for 80
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for 3080
Keystone Electronics
BATTERY COIN CELL BOTTOM SMD
Lowest to $0.3546
ECAD model for 2991TR
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166
Keystone Electronics
BATTERY HOLDER AAA SMD TAB
Need more? Email Us
ECAD model for 1076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0282 $51.4100
120+ $0.8437 $101.2440
185+ $0.8173 $151.2005
255+ $0.7910 $201.7050
330+ $0.7646 $252.3180
440+ $0.6855 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,875 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention