EN
  • EN
  • DE
  • IT

5104TR

Part No 5104TR
Manufacturer Keystone Electronics
Catalog Shunts, Jumpers
Description MINIATURE SMT JUMPER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type Non-Insulated
Gender Non-Gendered
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.319" (8.10mm)
Height 0.071" (1.80mm)
Contact Finish Silver
Current Rating (Amps) 20A
Ultra Librarian 3D Model Ultra Librarian 5104TR CAD Model

You May Also Be Interested in

TE Connectivity
SHUNT .200 C/L LP 2 POS 15AU / 2 (1 x 2) Position Shunt Connector Black Open Top 0.200" (5.08mm) Gold
Lowest to $1.2095
3M
SHORTING JUMPER GLD/NICKEL BLUE
Lowest to $0.6821
Keystone Electronics
MINIATURE SMT JUMPER
Lowest to $0.9812
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
TE Connectivity
CONN SHUNT 2POS 3AMP .100 5GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
TE Connectivity
CONN SHUNT DUAL BEAM 30AU PCB / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.1828

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9812 $58.8720
140+ $0.8052 $112.7280
220+ $0.7800 $171.6000
300+ $0.7548 $226.4400
385+ $0.7297 $280.9345
515+ $0.6542 $336.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess