Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204792-LT1020IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1020IS CAD Model

Description

The LT1020IS is a versatile and precise voltage reference and regulator integrated circuit (IC) designed and manufactured by Linear Technology. This IC is known for its stability, accuracy, and reliability, making it an excellent choice for demanding applications that require a stable voltage supply.

Key Features:

  • High Precision: The LT1020IS offers a highly accurate voltage reference with minimal deviation, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage feature allows for efficient operation even with minimal differences between the input and output voltages, reducing power loss and improving overall efficiency.
  • Temperature Stability: With excellent temperature stability, the LT1020IS maintains its accuracy across a wide range of operating temperatures, making it suitable for use in environments with variable temperature conditions.
  • Adjustable Output: The output voltage can be easily adjusted to meet the specific requirements of the application, providing flexibility and convenience to designers.
  • Package Options: Available in a robust and compact package, the LT1020IS is designed to fit into a variety of electronic assemblies without taking up excessive space.

Applications:

The LT1020IS is ideal for use in a range of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications:

Some of the technical specifications of the LT1020IS include:

  • Output Voltage Range: Adjustable
  • Temperature Coefficient: Specified over a wide temperature range
  • Package Type: Industry-standard packaging
  • Quality and Reliability: Built to Linear Technology's high standards for quality and reliability

With its combination of precision, flexibility, and durability, the LT1020IS from Linear Technology is an excellent choice for designers looking for a reliable voltage reference and regulator IC for their next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention