Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205052-LT1110
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1110 CAD Model

Description

The LT1110 by Linear Technology is a versatile and compact step-up DC/DC converter that is designed to meet the needs of a wide range of applications. This highly efficient power management IC is capable of boosting input voltages as low as 1.0V to a range of higher output voltages, making it an ideal solution for battery-powered devices, such as portable electronics, where extended battery life is crucial.

Key Features of the LT1110

  • Wide Input Voltage Range: The LT1110 can operate from an input voltage range of 1.0V to 30V, which allows it to be used with various power sources including single-cell batteries.
  • High Efficiency: With its switch-mode design, the LT1110 can achieve conversion efficiencies up to 85%, ensuring minimal power loss during the voltage step-up process.
  • Versatility: The device can be configured to produce a fixed output voltage of 5V or 12V, or an adjustable output voltage from 1.25V to the input voltage level, providing flexibility for different design requirements.
  • Low Quiescent Current: The LT1110 boasts a low quiescent current, which is critical for battery-operated devices, as it helps to prolong battery life by reducing standby power consumption.
  • Compact Design: Available in small surface-mount packages, the LT1110 is suitable for space-constrained applications.

Applications

The LT1110 is an excellent choice for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Handheld Computers
  • Power Backup Supplies
  • Alphanumeric Displays

Conclusion

Linear Technology's LT1110 is a high-performance step-up DC/DC converter that offers a unique combination of low input voltage operation, high efficiency, and flexible output voltage options. Its ease of use, efficiency, and small form factor make it a prime choice for designers looking to create compact, power-efficient products without compromising on performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention