Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780784-LT1963EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1963
Introduction Date November 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1963EFE#PBF CAD Model

Description

The LT1963EFE#PBF from Linear Technology is a high-performance, low dropout linear regulator (LDO) that offers exceptional ac performance with very low dropout voltage and ground current. Designed for applications requiring optimal power management and stability, this LDO is a perfect choice for high-end consumer products, medical devices, and sensitive instrumentation.

Key Features

  • Low Dropout Voltage: The device provides a low dropout performance, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator is suitable for powering a wide range of devices.
  • Stable with Low ESR Capacitors: The LT1963EFE#PBF remains stable with output capacitors as low as 10μF, allowing the use of small, cost-effective capacitors with low equivalent series resistance (ESR).
  • Adjustable Output from 1.21V to 20V: The output voltage can be set from 1.21V to 20V with a single external resistor, providing flexibility for various design requirements.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard the regulator and the load from adverse conditions.
  • Thermal Performance: The TSSOP-16 package offers excellent thermal performance, ensuring reliable operation over a wide temperature range.

Applications

The LT1963EFE#PBF is ideal for use in a variety of applications where voltage regulation with low dropout is critical. These include:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low-power logic supply
  • Medical and healthcare devices

With its robust design and versatile features, the LT1963EFE#PBF from Linear Technology stands out as a reliable and high-quality component for precision voltage regulation in demanding applications.

You May Also Be Interested in

Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4881 $57.9524
9+ $11.8877 $106.9893
14+ $11.5162 $161.2268
18+ $11.1447 $200.6046
24+ $10.7732 $258.5568
32+ $9.6587 $309.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention