Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 32V
Min/Fixed Output Voltage 5V
Maximum Output Voltage 42V (Switch)
Output Current 2A (Switch)
Switching Frequency 200kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1206762-LT3580IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3580IDD CAD Model

Description

Linear Technology's LT3580IDD Boost/Inverting DC/DC Converter

The LT3580IDD from Linear Technology is a versatile and compact integrated circuit designed for applications requiring efficient power conversion. This device can be configured either as a boost, SEPIC, or inverting converter, making it a flexible solution for a wide range of power supply designs.

Key Features:

  • Wide Input Voltage Range: The LT3580IDD operates from an input voltage range of 2.5V to 32V, making it suitable for applications with varying input supplies, including single-cell Li-Ion to automotive inputs.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 2.5MHz, designers can optimize the converter for size, efficiency, or required operating conditions.
  • Integrated 2A, 42V Switch: The device includes a high voltage 2A, 42V power switch, which allows for step-up or step-down voltage conversions without the need for an external power switch.
  • Robust Protection Features: It comes with built-in features such as short-circuit protection, thermal protection, and an antiringing control, providing a reliable and stable operation under various conditions.

Applications:

  • Bias Voltage for GaAsFETs or PIN Diodes
  • Industrial and Automotive Power Supplies
  • Portable Battery-Powered Equipment
  • Wall Transformer Regulation

Performance and Efficiency:

The LT3580IDD is capable of generating a wide range of output voltages, which, along with its high efficiency and low quiescent current, makes it an excellent choice for battery-operated devices. The device's ability to switch frequencies can help in avoiding sensitive frequency bands in RF applications.

Package and Quality:

Offered in a small 10-lead DFN package, the LT3580IDD provides a compact footprint suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures reliable performance and longevity of the product.

With its robust features and flexible design, the LT3580IDD is an exemplary choice for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention