EN
  • EN
  • DE

LTC1197CS8

Part No LTC1197CS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207222-LTC1197CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1197CS8 CAD Model

Description

Overview of LTC1197CS8

The LTC1197CS8 is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This ADC is renowned for its fast conversion rate, exceptional accuracy, and ease of use in various applications such as data acquisition systems, medical instruments, and digital signal processing.

Key Features

  • Resolution: The LTC1197CS8 offers a 10-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It features a high-speed sampling rate of up to 1.5Msps (mega samples per second), making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which is critical for battery-powered devices.
  • Single 5V Supply: The device runs on a single 5V supply, simplifying the power design of the system it is integrated into.
  • Software Selectable Input Ranges: It supports multiple input ranges, including 0V to 2.5V, 0V to 5V, and others, providing flexibility in interfacing with different signal levels.
  • Small Package: The LTC1197CS8 comes in a compact 8-lead SOIC package, making it ideal for space-constrained applications.
  • Easy Interface: It has an SPI/MICROWIRE compatible serial interface, which facilitates easy connection to microcontrollers and digital systems.

Applications

The LTC1197CS8 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Digital Signal Processing
  • Data Acquisition Systems
  • Medical Instruments
  • Imaging Systems
  • Communication Systems

Reliability and Performance

Linear Technology's LTC1197CS8 is built to deliver high reliability and performance. Its fast conversion rate and high resolution make it an excellent choice for precision measurement and real-time processing tasks. Whether used in industrial, medical, or consumer electronics, the LTC1197CS8 stands out for its technical excellence and versatility.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1095 $59.0805
46+ $2.5514 $117.3644
71+ $2.4716 $175.4836
97+ $2.3919 $232.0143
125+ $2.3122 $289.0250
168+ $2.0730 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess