Product Overview: LTC1416IG from Linear Technology
The LTC1416IG is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representation of analog signals in demanding applications. This ADC operates at a conversion rate of up to 200ksps, making it suitable for high-speed signal processing tasks in various electronic systems.
Key Features
- Resolution: The LTC1416IG offers a 16-bit resolution, ensuring detailed and accurate digital outputs from analog inputs.
- Sampling Rate: With a fast sampling rate of up to 200ksps, this ADC is capable of handling high-speed data acquisition without sacrificing precision.
- Low Power Consumption: Optimized for power-sensitive applications, the LTC1416IG maintains efficiency with low power operation.
- No Missing Codes: Guaranteed no missing codes over temperature, the LTC1416IG provides reliable performance across varying environmental conditions.
- Single 5V Supply: The device operates on a single 5V supply, simplifying power management in system designs.
- Input Range: It features a ±10V input range, accommodating a wide variety of signal amplitudes.
- Interface: The LTC1416IG includes a parallel interface, facilitating easy integration with microprocessors and digital systems.
Applications
The LTC1416IG is ideal for use in a broad range of applications, including:
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Communication systems
- Imaging systems
Reliability and Packaging
Encased in a robust 28-pin SSOP package, the LTC1416IG is designed to withstand harsh industrial environments while maintaining its integrity and performance. It operates over an industrial temperature range, ensuring reliability in a wide array of applications.
Conclusion
The LTC1416IG from Linear Technology stands out as a superior choice for designers looking for a high-speed, high-resolution ADC with low power consumption. Its robust feature set and dependable performance make it an essential component for precision analog-to-digital conversion in advanced electronic systems.