Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207706-LTC1546CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1546CG CAD Model

Description

Overview of Product LTC1546CG

The LTC1546CG is a high-performance interface product from Linear Technology, designed for robust communication in electrically noisy environments. This integrated circuit is specifically engineered to provide reliable data transmission over long distances or in industrial settings where electromagnetic interference (EMI) can often disrupt signal integrity.

Key Features

  • Integrated Transceiver: The LTC1546CG combines a differential driver and receiver, making it ideal for balanced transmission lines such as twisted pair cabling.
  • High-Speed Operation: It supports high data rates, allowing for efficient communication in systems requiring fast data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1546CG operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: With the capability to function across a broad temperature spectrum, this product is versatile for various industrial applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge protection to safeguard against sudden voltage spikes that can occur in harsh environments.

Applications

The LTC1546CG is well-suited for a range of applications, particularly those requiring reliable data communication in challenging conditions. These include:

  • Industrial control systems
  • Factory automation
  • Process control equipment
  • Networking equipment
  • Fieldbus communication systems

Technical Specifications

The LTC1546CG operates from a single 5V supply and is available in a 16-pin SSOP package. Its specifications include:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 16-pin SSOP

Conclusion

With its robust design and comprehensive features, the LTC1546CG from Linear Technology stands as a reliable solution for high-integrity data communication in industrial and networking applications. Its combination of speed, efficiency, and durability makes it a preferred choice for designers looking to optimize their communication interfaces in challenging conditions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5470 $65.0940
5+ $26.7053 $133.5265
8+ $25.8707 $206.9656
11+ $25.0360 $275.3960
14+ $24.2016 $338.8224
18+ $21.6980 $390.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention