EN
  • EN
  • DE

LTC2855IGN#PBF

Part No LTC2855IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 16-SSOP / Single Transmitter/Receiver RS-422/RS-485 Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782996-LTC2855IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2855
Introduction Date January 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2855IGN#PBF CAD Model

Description

Product Overview: LTC2855IGN#PBF

The LTC2855IGN#PBF is a robust transceiver component from Linear Technology, designed to provide reliable communication in industrial and networking applications. This product is part of the LTC2855 series, which is known for its high performance and resilience in challenging environments.

Key Features

  • Interface: The LTC2855IGN#PBF is equipped with an RS485/RS422 interface, ensuring compatibility with a wide range of communication standards. This makes it suitable for serial data transmission over long distances and in electrically noisy environments.
  • Integrated Protection: The device features built-in protection against overvoltage conditions, which can occur in industrial settings. It can withstand voltage faults up to ±60V on the transceiver interface pins, safeguarding the device from electrical damage.
  • High-Speed Operation: It supports data rates up to 20Mbps, allowing for fast and efficient data transfer, which is essential for modern industrial applications that require quick response times and high throughput.
  • Low Power Shutdown: The LTC2855IGN#PBF includes a low power shutdown mode that reduces power consumption when the transceiver is not in use, contributing to energy savings and extended system battery life.
  • Extended Temperature Range: This product is designed to operate reliably over a wide temperature range from -40°C to 85°C, making it suitable for outdoor applications and other environments with temperature extremes.
  • Duplex Configuration: It supports both half-duplex and full-duplex configurations, providing flexibility in communication protocol design and allowing for bidirectional communication.

Applications

The LTC2855IGN#PBF is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Automated Factory Equipment
  • Building Management Systems
  • Remote Sensors and Actuators

Package and Quality

The LTC2855IGN#PBF comes in a 16-lead SSOP package, providing a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, and this product is RoHS compliant, meeting the environmental and safety regulations for electronic components.

In summary, the LTC2855IGN#PBF is a versatile and robust transceiver that offers high-speed communication, advanced protection features, and reliable performance in extreme conditions, making it a top choice for engineers and designers in the industrial and networking sectors.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9791 $59.8746
13+ $8.1880 $106.4440
19+ $7.9321 $150.7099
27+ $7.6763 $207.2601
34+ $7.4204 $252.2936
46+ $6.6528 $306.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess