Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208662-LTC3025EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3025EDC CAD Model

Description

Introducing the LTC3025EDC from Linear Technology

The LTC3025EDC is a high-performance, micropower, voltage regulator from Linear Technology, an Analog Devices brand, which is renowned for its commitment to engineering excellence. This voltage regulator is designed to deliver continuous output currents up to 150mA with a low dropout voltage, making it an ideal choice for battery-powered systems and portable applications where extended battery life is crucial.

The LTC3025EDC operates over an input voltage range of 1.8V to 5.5V, providing a wide array of options for various power sources, including single-cell Li-Ion batteries. It is capable of generating output voltages as low as 0.4V, and up to 3.6V, adjustable via an external resistor divider or fixed internally on the chip, accommodating a broad range of power requirements for different devices.

One of the key features of the LTC3025EDC is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This is particularly beneficial for prolonging the operational life of battery-operated equipment. Additionally, the regulator incorporates a low dropout voltage of only 300mV at full load, which enhances efficiency by allowing the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.

The LTC3025EDC is packaged in a compact, 6-lead DFN with a low profile that is suitable for space-constrained applications. It is also designed with thermal overload protection and reverse-battery protection, ensuring reliable operation and longevity of the product under various conditions.

Furthermore, the regulator's fast transient response and low output noise make it an excellent choice for sensitive RF and analog circuitry, where maintaining signal integrity is essential. With its combination of features, the LTC3025EDC stands out as a versatile and reliable voltage regulator that meets the stringent requirements of modern electronic devices.

Whether you're designing power supplies for handheld devices, wearable technology, or any other application that demands high efficiency and low power consumption, the LTC3025EDC is engineered to help you achieve your design objectives with confidence.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.7885 €47.8850
24+ €3.9291 €94.2978
36+ €3.8063 €137.0268
50+ €3.6835 €184.1763
64+ €3.5608 €227.8881
86+ €3.1923 €274.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,494 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention