EN
  • EN
  • DE

LTC3545EUD

Part No LTC3545EUD
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303354-LTC3545EUD
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC3545EUD CAD Model

Description

Introducing the LTC3545EUD: A High-Efficiency, Triple Output Synchronous Buck Regulator

The LTC3545EUD is a cutting-edge power management solution from Linear Technology designed to cater to the demanding needs of modern electronic devices. This high-performance integrated circuit features triple output synchronous buck regulators that efficiently convert input voltages to lower output voltages with high accuracy and exceptional power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3545EUD operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH applications, as well as standard 3.3V and 5V power rails.
  • Triple Independent Outputs: It provides three independent output voltages, which can be set to as low as 0.8V with a resistor divider, offering versatility for powering various components of an electronic system.
  • High Efficiency: The device achieves up to 95% efficiency, which significantly reduces power loss and heat generation, enhancing the overall performance and reliability of the system it powers.
  • Adjustable Switching Frequency: The LTC3545EUD features an adjustable switching frequency from 300kHz to 2.25MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Small Footprint: Housed in a compact 16-lead QFN package, the LTC3545EUD minimizes the space required on a PCB, which is critical for space-constrained applications.
  • Burst Mode® Operation: To enhance efficiency at light loads, the LTC3545EUD incorporates Burst Mode operation, which reduces quiescent current and maintains high efficiency over a wide range of load currents.
  • Protection Features: The device includes internal soft-start to limit inrush current during startup, overvoltage protection, and overtemperature protection for safe operation under abnormal conditions.

Applications:

The LTC3545EUD is ideal for portable electronics, such as handheld devices, GPS units, and digital cameras, as well as other battery-powered applications that require multiple regulated voltages. Its high efficiency and flexible design also make it suitable for distributed power systems in industrial and automotive applications.

With the LTC3545EUD, designers can achieve a compact, efficient, and reliable power supply solution, ensuring that their products meet the stringent power requirements of today's advanced electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess