EN
  • EN
  • DE

LTC4065LEDC#TRMPBF

Part No LTC4065LEDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 250mA 4.2V 6-Pin DFN EP T/R / IC CHARGER LI-ION 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 250mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783870-LTC4065LEDC#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4065L
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4065LEDC#TRMPBF CAD Model

Description

LTC4065LEDC#TRMPBF - A Compact, Single-Cell Lithium Battery Charger by Linear Technology

The LTC4065LEDC#TRMPBF is a highly integrated and efficient solution for charging single-cell lithium-ion batteries. Designed by Linear Technology, a leader in power management solutions, this product is a testament to the company's commitment to innovation and reliability. The LTC4065LEDC#TRMPBF is specifically tailored to meet the needs of portable, space-constrained devices such as personal media players, digital cameras, Bluetooth headsets, and other compact electronic gadgets.

Key Features:

  • Integrated Design: The LTC4065LEDC#TRMPBF integrates a linear charger, power MOSFET, current sensor, reverse blocking protection, and thermal regulation, all in a compact, low-profile package. This level of integration simplifies the design process and reduces external component count, thereby saving board space and cost.
  • Adjustable Charge Current: The device allows for programmable charge current up to 750mA through a single external resistor. This feature provides design flexibility to accommodate various battery capacities and thermal environments.
  • High Efficiency: With a charging efficiency that stands out in its class, the LTC4065LEDC#TRMPBF ensures minimal power loss during the charging process, which is crucial for battery-operated devices.
  • Thermal Protection: The built-in thermal regulation optimizes the charge rate for the given ambient temperature to prevent overheating, thus ensuring safe charging conditions for both the battery and the device.
  • Charge Status Indication: An onboard charge status output signals when the battery is being charged and when the charge cycle is complete, providing a simple interface for user feedback or system monitoring.

Product Specifications:

  • Input Voltage Range: 4.25V to 6.5V
  • Preset 4.2V Charge Voltage with ±1% Accuracy
  • No VIN Pin Overvoltage Protection Required Up to 6.5V
  • Automatic Recharge Feature
  • Charge Current Monitor Output for Gas Gauging
  • Compact, Low Profile (1mm) ThinSOT™ Package

The LTC4065LEDC#TRMPBF stands out as a comprehensive charging solution that offers a blend of performance, ease of use, and safety. Its small form factor and robust feature set make it an ideal choice for the latest generation of portable electronics that demand efficient power management in a minimal footprint.

Whether you're designing a new product or looking to upgrade an existing one, the LTC4065LEDC#TRMPBF from Linear Technology provides a reliable and efficient charging solution that can help streamline your design process and deliver a competitive edge in the market.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6635 $51.2985
27+ $3.8265 $103.3155
41+ $3.7069 $151.9829
56+ $3.5873 $200.8888
73+ $3.4677 $253.1421
97+ $3.1090 $301.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,755 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess