EN
  • EN
  • DE

LT1769IFE#PBF

Part No LT1769IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CNSTNT I/V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage - Supply (Maximum) 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Part Number Series LT1769
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810255-LT1769IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1769IFE#PBF CAD Model

Description

Product Overview: LT1769IFE#PBF from Linear Technology

The LT1769IFE#PBF is a versatile and high-performance DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power management applications. This robust component is known for its efficiency and reliability, making it an ideal choice for engineers and designers looking to optimize their power supply solutions.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications from automotive to industrial systems where the supply voltage may vary.
  • High-Efficiency Synchronous Operation: Its synchronous operation ensures high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: With the capability to adjust the switching frequency, designers have the flexibility to optimize the component for performance or size, depending on the application's requirements.
  • Stable with Low ESR Ceramic Capacitors: The LT1769IFE#PBF can maintain stability even when using low ESR ceramic capacitors, which can help reduce the overall size and cost of the power supply design.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and can help in reducing the bill of materials.
  • Thermal Overload Protection: The device features built-in thermal overload protection, which safeguards the IC against damage due to overheating.

Applications

The LT1769IFE#PBF is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Portable battery-powered devices
  • Automotive power systems
  • Industrial controls
  • Point-of-load power supplies

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality and the LT1769IFE#PBF is no exception. It is manufactured to meet stringent industry standards, ensuring both reliability and performance in even the most demanding environments.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8199 $52.3791
21+ $4.7753 $100.2813
33+ $4.6261 $152.6613
45+ $4.4769 $201.4605
58+ $4.3277 $251.0066
78+ $3.8800 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess