EN
  • EN
  • DE

MAX8903CETI+

Part No MAX8903CETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Smart Power Selector
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 16V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 766378-MAX8903CETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8903
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX8903CETI+ CAD Model

Description

Maxim Integrated MAX8903CETI+ Battery Charger IC

The Maxim Integrated MAX8903CETI+ is a high-performance, integrated battery charger IC designed for single-cell lithium-ion (Li+) or lithium-polymer (Li-Poly) batteries. It is a versatile solution that can charge batteries from both USB and AC adapter sources, making it ideal for portable devices such as smartphones, tablets, handheld gaming systems, and a wide array of other consumer electronics.

With an input voltage range of 4.1V to 6.6V, the MAX8903CETI+ offers a flexible charging solution that can adapt to various power sources. It provides a programmable charging current up to 2A, which allows for fast charging capabilities, reducing the time needed to fully charge the battery. Additionally, the chip supports a 28V maximum input with overvoltage protection, ensuring the safety and longevity of both the charger and the battery.

The MAX8903CETI+ features an integrated power switch, current-sense circuit, and reverse-blocking protection. These features help to prevent damage to the IC and the charging device in the event of a reverse polarity connection or an electrical fault. Furthermore, the thermal regulation function prevents overheating by automatically reducing charge current under high-temperature conditions.

The charger's DC input has a low-loss power path that provides minimal power dissipation, which is critical for maximizing efficiency and preserving battery life. The device also includes a digital interface that allows for precise control of the charge parameters, ensuring optimal charging for the connected battery.

Maxim Integrated's MAX8903CETI+ comes in a compact, 28-pin TQFN package, which is suitable for space-constrained applications. Its small footprint, combined with its advanced charging features, makes it a popular choice for designers looking to create efficient, reliable, and safe charging systems for their portable devices.

Overall, the MAX8903CETI+ is a robust solution for modern, high-performance battery charging applications, providing both versatility and protection to meet the demands of today's mobile technology.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2101 $57.4707
15+ $6.7365 $101.0475
23+ $6.5260 $150.0980
32+ $6.3155 $202.0960
41+ $6.1050 $250.3050
55+ $5.4734 $301.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,521 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess