EN
  • EN
  • DE

CSD97395Q4M

Part No CSD97395Q4M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD97395Q4M Synchronous Buck NexFET™ Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 25A
Current - Peak Output 60A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 24 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD
Package 8-PowerVFDFN
Manufacturer Package 8-VSON (3.5x4.5)
Win Source Part Number 1163567-CSD97395Q4M
Manufacturer Homepage www.ti.com
Family Name CSD97395Q4M
Introduction Date January 21, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian CSD97395Q4M CAD Model

Description

The CSD97395Q4M is a state-of-the-art synchronous buck NexFET™ smart power stage designed by Texas Instruments. This high-performance device is engineered to meet the rigorous demands of contemporary computing and telecommunications applications, providing high efficiency and power density required for modern compact designs.

Key Features

  • High-Efficiency Power Stage: The CSD97395Q4M integrates a driver IC and two power MOSFETs to form a complete synchronous buck power stage, delivering exceptional efficiency and reducing power loss.
  • Advanced NexFET™ Technology: Utilizing TI's cutting-edge NexFET™ technology, the CSD97395Q4M offers superior switching speeds and reduced on-resistance, translating to lower switching losses and improved overall performance.
  • Optimized for High-Density Applications: With its compact 5 mm x 6 mm QFN package, the device is perfect for space-constrained applications, enabling designers to minimize board space without sacrificing power capability.
  • Integrated Current Sensing: The smart power stage includes high-accuracy current sensing capabilities, which simplifies design and enhances system reliability by providing real-time current monitoring.
  • Thermal Management: The CSD97395Q4M is built with an exposed thermal pad to enhance heat dissipation, ensuring stable operation even under high power conditions and extending the lifespan of the device.

Applications

The versatility of the CSD97395Q4M makes it ideal for a broad range of applications, particularly where efficiency and power density are critical. It is commonly used in:

  • Server and telecom power supplies
  • High-performance computing and gaming
  • Networking equipment
  • Point of load (POL) modules

Conclusion

With its integration of advanced technologies and features designed for high efficiency and power density, the CSD97395Q4M from Texas Instruments represents a leading solution for designers looking to optimize their power systems in high-performance computing and telecom applications. Its compact size, integrated current sensing, and exceptional thermal management make it a smart choice for building reliable and efficient power supply architectures.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $12.3845
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6366 $57.2810
75+ $1.3429 $100.7175
120+ $1.3009 $156.1080
160+ $1.2589 $201.4240
210+ $1.2170 $255.5700
275+ $1.0911 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess