EN
  • EN
  • DE

LTC489CSW

Part No LTC489CSW
Manufacturer Linear Technology
Description Quad RS485 Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209167-LTC489CSW
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC489
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC489CSW CAD Model

Description

The LTC489CSW from Linear Technology is a robust and versatile quad RS485/RS422 differential bus transceiver designed to meet the demanding requirements of high-speed, bidirectional data communication on multipoint bus transmission lines. It is an ideal solution for industrial control systems, networked devices, and complex data transfer systems where reliable and efficient communication is critical.

Key Features

  • Interface Type: The device supports RS485 and RS422 communication standards, ensuring compatibility with a wide range of industrial applications.
  • Driver/Receiver Channels: It includes four driver and receiver channels, providing the capability to handle multiple data streams simultaneously.
  • Supply Voltage: The LTC489CSW operates on a single 5V supply, which simplifies power management in system designs.
  • Data Rate: It is capable of supporting data rates up to 2.5Mbps, allowing for high-speed data transmission.
  • Extended Temperature Range: The device is designed to function reliably within an extended temperature range, making it suitable for harsh industrial environments.
  • Package: Housed in a 16-lead wide body SOIC package, the LTC489CSW offers a compact footprint for space-constrained applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device from voltage spikes and ensuring system stability.

Applications

The LTC489CSW is widely used in applications that require reliable data transmission, such as:

  • Industrial control and automation systems
  • Building management and security systems
  • Networked communication devices
  • Data acquisition and telemetry systems
  • Factory automation and process control

Conclusion

With its robust feature set and adherence to industry-standard communication protocols, the LTC489CSW from Linear Technology stands out as a high-performance solution for complex data communication tasks. Its durability, coupled with high data throughput capabilities, make it an essential component for any system requiring reliable and efficient communication over differential bus networks.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4571 $79.3713
6+ $21.7085 $130.2510
9+ $21.0302 $189.2718
12+ $20.3517 $244.2204
15+ $19.6733 $295.0995
20+ $17.6382 $352.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess