Linear Technology LTC6905HS5 Precision Silicon Oscillator
The LTC6905HS5 from Linear Technology is a high-performance, precision silicon oscillator designed to provide a stable and accurate clock signal for a wide range of electronic applications. This compact and versatile component is a part of Linear Technology's family of easy-to-use silicon oscillators that eliminate the need for external frequency-setting components.
With a frequency range of 17MHz to 170MHz, the LTC6905HS5 is suitable for use in microprocessor and microcontroller-based systems, communication devices, and portable equipment. It offers a precise and programmable frequency that is set using a single resistor, which simplifies the design process and reduces the overall component count.
The LTC6905HS5 comes in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications. Its low power consumption and supply voltage range of 2.7V to 5.5V enable it to be used in battery-operated devices where power efficiency is crucial.
Key features of the LTC6905HS5 include:
- Programmable frequency range from 17MHz to 170MHz
- High frequency accuracy and stability
- Single external resistor sets the frequency
- Low power consumption
- Wide supply voltage range: 2.7V to 5.5V
- Fast start-up time
- Temperature range: –40°C to 85°C
- Compact SOT-23 package
Additionally, the LTC6905HS5 features a proprietary, on-chip, high-order, temperature-compensated, frequency reference that ensures minimal frequency drift over the full temperature range. The device also boasts a fast start-up time, allowing for quick system power-up and stabilization.
Overall, the LTC6905HS5 from Linear Technology is a reliable and efficient solution for generating a precision clock signal. Its ease of use, combined with its high level of integration, makes it an excellent choice for designers looking to reduce development time and improve system performance.