Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -92dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX4530
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213725-MAX4530CAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4530CAP CAD Model

Description

Maxim Integrated MAX4530CAP Product Overview

The MAX4530CAP from Maxim Integrated is a precision, CMOS analog multiplexer that offers an exceptional combination of high performance and reliability for a range of applications. This analog multiplexer is designed to operate with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, providing flexibility for various system design requirements.

Featuring a low on-resistance of 100Ω (max) and channel matching of 2Ω (max), the MAX4530CAP ensures minimal signal distortion and excellent linearity, making it ideal for precision data-acquisition systems, sample-and-hold circuits, and battery-operated equipment. The device also boasts low leakage currents, with an off-leakage current of only 0.1nA at +25°C, which helps to maintain signal integrity and reduce power consumption in sensitive analog circuits.

One of the standout features of the MAX4530CAP is its Electrostatic Discharge (ESD) protection of ±2000V, which safeguards the device against unexpected voltage spikes and enhances its robustness in harsh environments. This makes the MAX4530CAP a reliable choice for industrial control systems, process automation, and medical equipment where reliability and precision are paramount.

The MAX4530CAP offers a break-before-make switching action, which prevents momentary shorting of channels during the transition, thus preserving the integrity of the signal path. The multiplexer is controlled by TTL/CMOS-compatible digital inputs, allowing for easy integration with microcontrollers and digital logic systems.

Housed in a 20-pin SSOP package, the MAX4530CAP is designed for space-constrained applications, providing a compact solution without compromising on performance. The device's operating temperature range of -40°C to +85°C ensures stable operation across a wide range of environmental conditions.

In summary, the MAX4530CAP from Maxim Integrated is a versatile and high-performing analog multiplexer that offers excellent signal handling, low power consumption, and robust protection features. Its suitability for a wide range of applications, from industrial to medical, makes it a go-to component for designers looking for a reliable and precise signal routing solution.

You May Also Be Interested in

NXP / Nexperia
IC SWITCH QUAD 1X1 14DIP
Lowest to $1.5599
ECAD model for HEF4066BP,652
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $21.9498
ECAD model for ADG1414BCPZ
Maxim Integrated
IC SWITCH QUAD SPST 16SOIC
Need more? Email Us
ECAD model for MAX364ESE+T
Analog Devices Inc.
Analog Switch ICs IC DI CMOS Protected
Lowest to $111.6000
ECAD model for AD7510DIKP
Maxim Integrated
IC SWITCH QUAD SPST 16DIP
Lowest to $6.0560
ECAD model for DG202CJ+
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.5912
ECAD model for MC74HC4052ADTR2
Maxim Integrated
Low-Voltage, Quad, SPST CMOS Analog Switches | IC SW QUAD SPST N/O-N/C 14-DIP
Need more? Email Us
ECAD model for MAX4612EPD
Maxim Integrated
IC SWITCH QUAD SPST 14TSSOP / Low-Voltage, Quad, SPST CMOS Analog Switches
Lowest to $1.9962
ECAD model for MAX4610EUD
Analog Devices Inc.
IC SWITCH QUAD SPST 16TSSOP
Lowest to $9.6255
ECAD model for ADG5412WBRUZ-REEL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention