EN
  • EN
  • DE

1N4691

Part No 1N4691
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO35  /  Zener Diode 6.2 V 500 mW ±5% Through Hole DO-35
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N4691
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1168485-1N4691
Ultra Librarian 3D Model Ultra Librarian 1N4691 CAD Model

Description

Product Overview: 1N4691 Zener Diode from Microchip Technology

The 1N4691 is a robust Zener diode manufactured by Microchip Technology, designed to provide precise voltage regulation. This small but powerful electronic component is a staple in various circuit applications where a stable and reliable voltage reference is critical. The 1N4691 is particularly well-suited for use in power supplies, voltage regulators, and other protective circuits.

Key Features

  • Nominal Zener Voltage: The 1N4691 offers a nominal Zener voltage of 22V, making it an excellent choice for applications requiring this specific voltage level for regulation or reference purposes.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a moderate amount of power, making it suitable for a range of electronic circuits.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation within a narrow margin, contributing to the overall stability of the system it is used in.
  • Package: It comes in a DO-41 axial-lead package, known for its ease of installation and durability. This standard package allows for straightforward integration into various circuit designs.
  • Temperature Stability: The 1N4691 exhibits excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The versatility of the 1N4691 Zener diode makes it suitable for an array of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuitry

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N4691 Zener diode is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Customers can trust in the reliability and performance of the 1N4691 to meet their circuit protection and voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess