Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 1Kb (128 x 8) I²C 100 kHz 3.5 µs 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 24C01C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906019-24C01C-E/MS
Ultra Librarian 3D Model Ultra Librarian 24C01C-E/MS CAD Model

Description

Product Overview: 24C01C-E/MS

Microchip Technology's 24C01C-E/MS is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that provides robust storage solutions for a variety of applications. This device is part of the serial I²C-compatible EEPROM family, which is designed to add flexible data storage to any microcontroller or embedded system.

Key Features

  • Memory Size: The 24C01C-E/MS offers 1 Kbit of memory, which is organized as 128 x 8 bits, suitable for storing configuration settings, calibration data, or small application logs.
  • Interface Type: It utilizes the I²C (Inter-Integrated Circuit) serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin usage.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for both low- and standard-voltage applications.
  • Package Type: Enclosed in an MSOP (Mini Small Outline Package), the 24C01C-E/MS is optimized for space-constrained applications while providing reliable connectivity.
  • Temperature Range: This EEPROM can operate in a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Write Protect: It features a write-protect pin that ensures data integrity by preventing accidental data overwrites or erasure.
  • Endurance: The 24C01C-E/MS boasts a high write endurance with a minimum of 1 million write cycles per byte and a data retention period of over 100 years.

Applications

With its compact footprint and low-power consumption, the 24C01C-E/MS is ideal for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 24C01C-E/MS is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the critical applications it serves.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS47B1
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5328
ECAD model for NV24C128MUW3VTBG
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention