EN
  • EN
  • DE

ATXMEGA384D3-AUR

Part No ATXMEGA384D3-AUR
Manufacturer Microchip Technology
Catalog OEM Souring
Description MicroController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462316-ATXMEGA384D3-AUR
Manufacturer Microchip Technology
Package Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-TQFP (14x14)
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian ATXMEGA384D3-AUR CAD Model

Description

The ATXMEGA384D3-AUR is essentially the tape and reel version of the ATXMEGA384D3-AU MCU, offering the same impressive capabilities but in a package that is optimized for automated manufacturing processes. Manufactured by Atmel, which has since become a part of Microchip Technology, it embodies the strengths of the AVR XMEGA series. This includes advanced signal processing, substantial memory for complex applications, and flexible interfacing options, making it a powerful choice for designers focusing on the industrial, automotive, utility, and medical sectors. This microcontroller supports an enhanced feature set for power management, allowing designers to maximize efficiency and extend the operational life of battery-powered devices. Its robust peripheral set supports detailed and advanced control processes, and its comprehensive communication options ensure easy integration into larger systems or networks. As with the ATXMEGA384D3-AU, the ATXMEGA384D3-AUR is supported by a wide array of development tools and software provided by Microchip, ensuring that developers have access to everything they need for efficient and streamlined product development.

You May Also Be Interested in

Renesas Electronics America
MCU
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess