EN
  • EN
  • DE

R9A07G044L23GBG#BC0

Part No R9A07G044L23GBG#BC0
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description MPU SOC RZ/G2L 15MMBGA NON-SECUE DUAL(FULL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462962-R9A07G044L23GBG#BC0
Manufacturer Renesas Electronics America
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A55, ARM® Cortex®-M33
Number of Cores/Bus Width 3 Core, 64-Bit
Speed 200MHz, 1.2GHz
Co-Processors/DSP ARM® Mali-G31
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Display & Interface Controllers MIPI-CSI, MIPI-DSI
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 456-LFBGA
Supplier Device Package 456-LFBGA (15x15)
Additional Interfaces CANbus, eMMC/SD/SDIO, I²C, SPI, UART
Ultra Librarian 3D Model Ultra Librarian R9A07G044L23GBG#BC0 CAD Model

Description

The R9A07G044L23GBG#BC0 is an MPU SOC (System On Chip) designed by Renesas, part of the RZ/G2L series, known for its high-performance and exceptional efficiency. This particular model offers a NON-SECUE (non-secure) DUAL(FULL) core configuration, housed in a 15MMBGA package. It is particularly designed for applications requiring high levels of processing power and multitasking capabilities, such as advanced UI (User Interface) devices, automation, and control systems. The SOC integrates various features to support complex applications, including multimedia processing, high-speed communication interfaces, and robust security measures (despite being a non-secure model), ensuring reliable operation in a variety of environments. Renesas is renowned for creating products that simplify the design process while providing the horsepower needed for demanding applications, and the R9A07G044L23GBG#BC0 is an exemplary manifestation of this philosophy, offering developers a potent mix of performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Power Management ICs
Lowest to $4.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8581 $62.5743
6+ $17.1143 $102.6858
10+ $16.5795 $165.7950
13+ $16.0447 $208.5811
17+ $15.5099 $263.6683
22+ $13.9054 $305.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess