Products specifications Report Issue?

Body Material Metal
Mounting SMD (SMT)
Case / Package Metal
Color Black
Contact Plating Silver
Gender Male
Number of Contacts 3
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1095555-SPC21424
Categories OEM Parts( S )
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC21424 CAD Model

Description

The SPC21424 is a 3-pin male connector manufactured by Multicomp.

  • Pins: 3
  • Gender: Male
  • Color: Black
  • Contact Plating: Silver
  • Mounting: Surface-mount technology (SMT)
  • Body Material: Metal
  • RoHS Compliant: Yes
  • Alternative Part: 66259-4, 647879-1, 647877-1, 97-14S-7P, 97-14S-2P, and 97-14S-9P connectors

You May Also Be Interested in

STMicroelectronics
Asic.abe Ver 2.4
Need more? Email Us
ECAD model for SCAABEXB4HL
Microchip Technology
Need more? Email Us
ECAD model for SPR128AI094
Cypress Semiconductor Corp
4M X 16 Flash 3V Prom 90 Ns PBGA64
Lowest to $7.1057
ECAD model for S29GL064A90FFIR10
Microchip Technology
Need more? Email Us
ECAD model for SG34064
Siemens
Es Lc Can Ml 30S/60C 1PH 200A Wg G Bar
Need more? Email Us
ECAD model for SB3060L1200AG
STMicroelectronics
Low cost advanced HD decoding IC for STB and iDTV
Need more? Email Us
ECAD model for STI7105BKUD
STMicroelectronics
32-bit Power Architecture MCU for Automotive Powertrain Applications
Lowest to $80.4283
ECAD model for SPC563M64L7C2OAR
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
ECAD model for SJT00RT-22-21PN(W52) L
STMicroelectronics
Lowest to $2.0711
ECAD model for STC89C58RD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention