Products specifications

Win Source Part Number 1219927-HEF4078BD
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4078BD CAD Model

Description

The NXP HEF4078BD is a highly versatile integrated circuit, designed to meet the needs of complex digital systems. This 8-input NOR/OR gate is part of NXP's HEF4000 family, renowned for their reliability and performance in a wide range of electronic applications.

Key Features

  • Logic Type: 8-input NOR/OR Gate
  • Package: The HEF4078BD is available in a DIP (Dual In-line Package), making it suitable for through-hole mounting, which is ideal for prototyping and educational purposes.
  • Supply Voltage Range: This device supports a wide voltage range from 3V to 15V, accommodating various power requirements and enabling use in both low and high-voltage systems.
  • High Noise Immunity: The HEF4078BD is engineered to resist electrical noise, ensuring stable and reliable operation even in harsh electronic environments.
  • Power Consumption: With its low power consumption, this NOR/OR gate is an excellent choice for power-sensitive applications.

Applications

The NXP HEF4078BD is suited for a multitude of applications, including but not limited to:

  • Logic function implementation
  • Signal gating
  • Control systems
  • Alarm systems
  • Input/output buffering

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF4078BD is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device's robust design guarantees a long operational life, making it a reliable component for any electronic project or product.

Environmental and Regulatory Compliance

The HEF4078BD complies with various environmental standards, including RoHS, which restricts the use of certain hazardous materials in electronic equipment. This makes the HEF4078BD an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638
Renesas Electronics America
32-BIT Otprom 28.7 Mhz Risc Microcontroller PQFP144
Need more? Email Us
ECAD model for HD6477043F28V
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to $189.4738
ECAD model for HCPL-5530
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-563K
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ
Hitachi, Ltd
32-BIT Flash 10 Mhz Microcontroller PQFP112
Need more? Email Us
ECAD model for HD64F2199RF
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC1123-14-9/96-9-L293
Need more? Email Us
ECAD model for EM6517-000
Intel
High-Speed, High-Density MAX 5000 Devices
Need more? Email Us
ECAD model for EPM5016LC-15
CML Microcircuits
Eurocom Delta Codec
Need more? Email Us
ECAD model for FX619M1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention