EN
  • EN
  • DE

PCA9673D

Part No PCA9673D
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236135-PCA9673D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9673D CAD Model

Description

Introducing the PCA9673D 16-bit I/O Expander from NXP

The PCA9673D is a robust 16-bit I/O (Input/Output) expander produced by NXP Semiconductors, designed to provide additional I/O capabilities to microcontrollers via the I²C-bus interface. This versatile component is ideal for use in applications where I/O pins on a microcontroller are limited and need to be expanded efficiently and cost-effectively.

Key Features

  • Interface: The PCA9673D operates via an I²C-bus/SMBus interface, which supports up to 400 kHz (Fast-mode) or 1000 kHz (Hs-mode) clock frequencies, making it compatible with a wide range of microcontrollers and systems.
  • Ports: It offers 16-bit quasi-bidirectional I/O ports, which can be independently assigned as inputs or outputs, providing flexibility for a variety of design needs.
  • Voltage Range: The device can work over a wide supply voltage range from 2.3 V to 5.5 V, accommodating various logic levels and allowing it to be used in both 3.3 V and 5 V systems.
  • Output Drive Capability: The PCA9673D has high current sink capabilities for directly driving LEDs while also providing high-impedance outputs.
  • Power Management: An active LOW reset input allows the PCA9673D to be reset by external hardware, ensuring reliable operation and easy integration into system power-on sequences.
  • Interrupt Output: An interrupt output is available, which can be configured to reflect the status of the input ports, thereby providing a mechanism for the host controller to detect input changes without the need for constant polling.
  • Addressing: Up to eight PCA9673D devices can be connected to the same I²C-bus/SMBus, allowing for the expansion of up to 128 I/Os, thanks to its three hardware address pins.
  • Package: The device is available in a 24-pin TSSOP package, ensuring a compact footprint for space-constrained applications.

Applications

The PCA9673D is suitable for a wide range of applications, including:

  • Servers
  • Industrial control
  • Medical equipment
  • Gaming machines
  • Home automation systems
  • Personal electronics

With its extensive feature set and versatile I/O expansion capabilities, the NXP PCA9673D is an excellent choice for designers looking to enhance the functionality of their systems without increasing the complexity or cost of their microcontroller unit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess