EN
  • EN
  • DE

MC33072

Part No MC33072
Manufacturer ON Semiconductor
Description Single Supply 3.0 V to 44 V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218166-MC33072
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC33072 CAD Model

Description

ON Semiconductor MC33072 High-Performance Operational Amplifier

The MC33072 from ON Semiconductor is a high-performance operational amplifier that offers a perfect blend of features tailored for a wide range of industrial, automotive, and consumer applications. This device is designed to provide a combination of high bandwidth, low noise, and enhanced AC characteristics, making it suitable for applications requiring good transient response, such as active filters, data and telecommunications systems, and many others.

Key Features:

  • High Gain Bandwidth: The MC33072 boasts a gain bandwidth product of 4.5 MHz, which allows for efficient signal amplification in a wide range of frequencies.
  • Low Input Offset Voltage: With a low input offset voltage, this operational amplifier ensures accurate signal amplification without significant deviation, which is critical for precision applications.
  • Low Input Bias Current: The device's low input bias current minimizes errors in applications with high source impedances, enhancing the overall performance of the circuit.
  • Large Output Voltage Swing: The MC33072 can output voltages close to the supply rails, which maximizes the dynamic range in single-supply applications.
  • High Slew Rate: A high slew rate of 13 V/μs ensures that the output can rapidly follow rapid changes in the input signal, making it ideal for fast-operating circuits.
  • Single or Dual Supply Operation: This operational amplifier can operate from a single supply voltage or dual supplies, providing flexibility in various circuit configurations.

Applications:

  • Active filters
  • Signal conditioning
  • Audio amplifiers
  • Industrial control systems
  • Data and telecommunication systems

The MC33072 is available in several package options, including the compact SOIC-8 and DIP-8 packages, which are suitable for space-constrained applications. It is characterized for operation over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. With its combination of features, the MC33072 is a versatile choice for designers looking for an op-amp that delivers both high-fidelity performance and operational robustness.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess