EN
  • EN
  • DE

TIP30CG

Part No TIP30CG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 700mV @ 125mA, 1A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 15 @ 1A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1107273-TIP30CG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP30CG CAD Model

Description

ON Semiconductor TIP30CG PNP Transistor

The TIP30CG is a high-performance PNP bipolar transistor from ON Semiconductor, designed for use in a variety of applications that require medium power amplification and switching. This transistor is a versatile component that offers a blend of robust features, making it suitable for commercial, industrial, and educational environments.

Key Features:

  • Transistor Type: The TIP30CG is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which means it is controlled by the flow of current and designed to allow for a high current gain.
  • Voltage Ratings: It is capable of handling collector-emitter voltages up to 100V, ensuring stable operation in circuits with high voltage requirements.
  • Current Capacity: This transistor can support a collector current of up to 1A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of 40W, the TIP30CG can handle significant levels of power without overheating, contributing to its reliability and longevity.
  • Package: Enclosed in a TO-220 package, the TIP30CG offers a compact form factor while still providing excellent thermal performance.

Applications:

The TIP30CG is designed for general-purpose amplification and switching applications, including but not limited to:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification circuits

Product Advantages:

ON Semiconductor's TIP30CG stands out for its reliability and performance in challenging conditions. Its robust construction ensures stable operation over a wide range of temperatures, making it an excellent choice for systems that may experience fluctuations in environmental conditions. Moreover, the TO-220 package facilitates easy mounting on heat sinks, further enhancing thermal management and operational stability.

Whether you're designing a power supply, constructing an audio amplifier, or developing a motor control circuit, the TIP30CG provides a balance of power handling, voltage rating, and current capacity, packaged in a component that is both durable and reliable.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4227 $50.7240
290+ $0.3469 $100.6010
450+ $0.3360 $151.2000
620+ $0.3252 $201.6240
800+ $0.3144 $251.5200
1,065+ $0.2818 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess