EN
  • EN
  • DE

SD360YS

Part No SD360YS
Manufacturer Panjit
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS(VOLTAGE 20 to 100 Volts CURRENT - 3 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1247345-SD360YS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SD360YS CAD Model

Description

The SD360YS is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification, featuring low forward voltage drop and fast switching speed. This diode is typically used in applications requiring efficient power conversion and fast recovery times.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • Solar Power Systems: Utilized in solar power systems for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses, enhancing overall efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage.
  • RoHS Compliant: Compliant with environmental regulations.
  • Guard Ring Structure: Improves surge voltage capability.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Recovery Time: Improves switching speed and reduces losses.
  • Reliable Performance: Provides stable and consistent operation under various conditions.
  • Simplified Design: Easier to implement compared to conventional diodes in high-frequency circuits.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SD360YS typically features a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) rating of around 3A. The specific characteristics can vary slightly depending on the manufacturer's datasheet revision. It's commonly packaged in a DO-27 or similar through-hole package. This diode is often preferred in applications where efficiency, fast switching, and compact size are important considerations. Proper thermal management is important to maintain the device's performance and lifespan.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6140 $57.8240
39+ $2.9660 $115.6740
61+ $2.8725 $175.2225
84+ $2.7801 $233.5284
108+ $2.6877 $290.2716
144+ $2.4093 $346.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess