Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 29.7 V
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3034
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377361-1N3034B
Ultra Librarian 3D Model Ultra Librarian 1N3034B CAD Model

Description

The 1377361-1N3034B is a single Zener diode from Solid State Inc. It is designed for use in discrete semiconductor applications.

  • Operating Temperature: -65°C to 175°C
  • Reverse Leakage Current: 500nA @ 29.7V
  • Maximum Power: 1W
  • Zener Voltage: 39V (Nominal)
  • Maximum Impedance: 60 Ohms
  • Package: DO-13
  • Mounting Type: Through Hole

You May Also Be Interested in

Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.2729
ECAD model for TFZVTR4.3B
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Rohm Semiconductor
DIODE ZENER 51V 200MW SOD323FL
Need more? Email Us
ECAD model for UDZLVTE-1751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention