Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234160-BD266-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD266-16 CAD Model

Description

The BD266-16 from STMicroelectronics is a robust power transistor designed to meet the needs of a wide array of applications that require high efficiency and reliability. This component is part of the company's extensive range of bipolar junction transistors (BJTs), which are known for their high current capacity and low voltage drop, making them ideal for power regulation and amplification tasks.

Key Features

  • NPN Polarity: The BD266-16 is an NPN transistor, which is a type of bipolar transistor that uses electrons as the majority carriers. This makes it well-suited for high-speed switching and amplifying applications.
  • High Voltage Capability: With a collector-emitter voltage (Vceo) rated at 60V, it can handle significant power levels, making it suitable for medium to high voltage applications.
  • High Current Rating: The device is capable of conducting a collector current (Ic) of up to 16A, ensuring it can manage heavy load conditions without performance degradation.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power dissipation, thereby improving overall efficiency and thermal performance.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, STMicroelectronics provides a complementary PNP type, which allows for more complex circuit designs.

Applications

The BD266-16 transistor is versatile and can be used in a variety of electronic circuits. It is commonly found in:

  • Linear and switching power supplies
  • Motor controllers
  • Audio amplifiers
  • Power management systems
  • Automotive electronics

Product Specifications

STMicroelectronics has designed the BD266-16 with the following specifications to ensure optimal performance:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage Vceo Max 60V Collector Current Ic Max 16A Collector-Emitter Saturation Voltage Low Operating Junction Temperature Range -65°C to +150°C

In summary, the BD266-16 transistor from STMicroelectronics is a dependable choice for designers looking to incorporate a high-performance power transistor into their electronic designs. Its high current and voltage handling capabilities, coupled with its low saturation voltage, make it an efficient solution for a multitude of applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
KEC
Need more? Email Us
ECAD model for B1367
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
Hitachi, Ltd
Need more? Email Us
ECAD model for B4AX01819
JST Sales America Inc.
Need more? Email Us
ECAD model for B40B-F31SK-GGXR(LF)(AU)
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Murata Electronics North America
Need more? Email Us
ECAD model for B39162-B9444-M10-S01
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention