Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 60W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 121354-E-TDA7566
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7566 CAD Model

Description

Introducing the E-TDA7566 from STMicroelectronics

The E-TDA7566 is an advanced, flexibly designed audio amplifier from STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to enhance the audio experience in automotive applications, providing robust performance and superior sound quality.

Key Features:

  • Output Power: The E-TDA7566 boasts an impressive output power capability, making it suitable for a wide range of in-car audio applications. With a multi-power quad bridge to drive the speakers, it can deliver a rich and powerful audio experience.
  • Flexiwatt25 Package: Housed in a Flexiwatt25 package, the E-TDA7566 is designed for efficient thermal dissipation and space-saving installation, an essential consideration for modern automotive designs.
  • Advanced Diagnostics: It includes a comprehensive diagnostic system that allows for real-time monitoring of the device's performance. This feature is crucial for ensuring the reliability and longevity of the car audio system.
  • Standby and Mute Functions: The amplifier comes with standby and mute functions, enabling it to conserve power when not in use, thereby contributing to the overall energy efficiency of the vehicle.

Performance and Quality:

The E-TDA7566 is built to deliver high-quality audio performance. It is equipped with a signal-to-noise ratio that ensures clear sound output with minimal distortion. The device also features a wide supply voltage range, which contributes to its robustness and adaptability to various automotive environments.

Application Versatility:

The versatility of the E-TDA7566 allows it to be used in a variety of automotive audio applications, from basic radios to more complex multimedia and navigation systems. Its ability to drive multiple speaker configurations makes it an ideal choice for manufacturers looking to create a premium audio experience in their vehicles.

Conclusion:

STMicroelectronics' E-TDA7566 is a testament to the company's commitment to providing high-quality, innovative audio solutions for the automotive industry. With its powerful output, advanced diagnostics, and energy-saving features, this audio amplifier sets the standard for in-car entertainment and information systems. For manufacturers and designers seeking to elevate the audio experience in vehicles, the E-TDA7566 represents a reliable and cutting-edge solution.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM48555TL/NOPB
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.4474
ECAD model for TPA6211A1DRB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention