Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 037685-HCF4066BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HCF4066BE CAD Model

Description

The HCF4066BE is a versatile and innovative quad bilateral switch integrated circuit, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This chip is part of the CMOS family and is widely used in the electronics industry for its ability to control analog and digital signals. It finds applications in various fields such as signal routing, signal modulation, and the implementation of boolean functions.

Key Features

  • Quad Bilateral Switch: The HCF4066BE contains four independent switches that can control either digital or analog signals. This makes it a flexible choice for designers looking to route or control multiple signals within their circuitry.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 3V to 20V, ensuring compatibility with a variety of other components and systems.
  • Low Power Consumption: As a CMOS device, it boasts a low power consumption which is critical for battery-operated devices and power-sensitive applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications that require rapid changeovers between channels or signals.
  • Low ON Resistance: The ON resistance of the HCF4066BE is relatively low, which means that it has minimal impact on the signal it is switching, thereby preserving signal integrity.

Applications

The HCF4066BE is suitable for a variety of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating, chopping, modulation, or demodulation
  • Function generation and waveform shaping
  • Communication circuits
  • Control systems

Package and Quality

The HCF4066BE is offered in a DIP-14 (Dual In-line Package) which is easy to handle and suitable for through-hole mounting, making it ideal for prototyping as well as commercial products. STMicroelectronics ensures high-quality manufacturing standards, with rigorous testing to guarantee performance and reliability.

For electronic designers and hobbyists looking for a reliable and versatile switching solution, the HCF4066BE from STMicroelectronics is an excellent choice that combines functionality with performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-DIP
Need more? Email Us
ECAD model for 74HC153N,652
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ECAD model for 74HC251N,652
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1G18GS,132
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-TSSOP
Lowest to $3.2843
ECAD model for 74HCT153PW,112
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Lowest to $4.4319
ECAD model for 74HC137D,652
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-SSOP
Need more? Email Us
ECAD model for 74CBTLVD3861DK,118

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3295 $65.9000
480+ $0.2704 $129.7920
745+ $0.2620 $195.1900
1,025+ $0.2536 $259.9400
1,320+ $0.2451 $323.5320
1,770+ $0.2196 $388.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention