EN
  • EN
  • DE

L9997ND

Part No L9997ND
Manufacturer STMicroelectronics
Description Dual Half Bridge Motor Driver 20-Pin SO Tube / DUAL HALF BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194730-L9997ND
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L9997ND
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L9997ND CAD Model

Description

The L9997ND from STMicroelectronics is a high-performance automotive-grade dual bridge driver integrated circuit designed for driving DC motors and other inductive loads in 12V automotive applications. This advanced component is an ideal solution for applications requiring high current up to several amperes, such as power window lifts, seat adjusters, and small electric pumps.

Key Features

  • Operating Voltage Range: The L9997ND operates over a wide supply voltage range, making it versatile for use in various automotive electrical systems.
  • Dual Full-Bridge Driver: It features two full H-bridge drivers capable of driving two DC motors independently, providing flexibility in control and power management.
  • High Output Current: The device can handle high output current, delivering robust performance for demanding automotive applications.
  • Thermal Protection: Equipped with thermal shutdown and overtemperature protection, the L9997ND ensures reliable operation under harsh conditions.
  • Low Standby Current: Designed with power efficiency in mind, it has a low standby current, which is crucial for battery-operated systems.

Applications

Thanks to its robust design and high current handling capability, the L9997ND is suitable for a range of automotive applications. These include, but are not limited to:

  • Power Window Lifts
  • Automatic Seat Adjusters
  • Windshield Wipers
  • Small Electric Pumps (e.g., for windshield cleaning)
  • Other Automotive Positioning and Actuation Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9997ND is no exception. Manufactured to meet the stringent requirements of the automotive industry, this driver IC ensures long-term reliability and consistent performance under a wide range of environmental conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess